8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1142000-ADS831E/2K5
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 80M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP/QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: ADS831
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
8-Bit 80MSPS Parallel ADC, 1Ch, 5V, SSOP Product overview: ADS831E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS831E/2K5 can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20
IC ADC 8BIT PIPELINED 20SSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
IC ADC 8BIT PIPELINED 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS831E/2K5 | 1142000-ADS831E/2K5 | ADS831ETR-ND | 700-ADS831E/2K5 | ADS831E/2K5 | ADS831E/2K5 | ADS831E/2K5 | ADS831E/2K5 |
| Product Name | ADS831 8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS831E/2K5 | Analog to Digital Converters (ADC) | 8-bit 5V SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SSOP | SOP; SOP20 | 20-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| DNL | 1 LSB |