The ADS8319IBDGST is a 16-bit, 500-kSPS successive-approxima
Precision 16-Bit SAR w/ SPI interface in MSOP-10 10-VSSOP -40 to 85
16-Bit SAR ADC, 10-Pin, SPI, Industrial, 0-4V In Product overview: ADS8319IBDGST from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 16-bit, 4V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8319IBDGST can be used for catalog matching and distributor lookup.
ADC Single SAR 500KSPS 16-Bit Serial
ADC Single SAR 500KSPS 16-Bit Serial
ADC Single SAR 500KSPS 16-Bit Serial
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 139696-ADS8319IBDGST
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.375 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
IC ADC 16BIT SAR 10VSSOP
IC ADC 16BIT SAR 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8319IBDGST | 700-ADS8319IBDGST | 7094554P | 7094554 | 296-24061-2-ND | 296-24061-6-ND | 296-24061-1-ND | 139696-ADS8319IBDGST | ADS8319IBDGST | ADS8319IBDGST | ADS8319IBDGST |
| Product Name | ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10 | Industrial 16-bit 4V Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8319IBDGST | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | VSON,VSSOP | MSOP | Msop | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |