16-Bit, Unipolar Diff Input, 500kSPS Serial Out, 4.5V to 5.5V Micro Power Sampling ADC 10-VSON -40 to 85
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 16BIT SAR 10VSON
IC ADC 16BIT SAR 10VSON
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8318IBDRCR | ADS8318IBDRCR | ADS8318IBDRCR-ND | ADS8318IBDRCR | ADS8318IBDRCR | ADS8318IBDRCR |
| Product Name | ADS8318 16-Bit, Unipolar Diff Input, 500kSPS Serial Out, 4.5V to 5.5V Micro Power Sampling ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | VSON,VSSOP | SOLCC10 | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |