The ADS8317 is a 16-bit, sampling, analog-to-digital converter with a 2.7V to 5.5V supply range, designed for low-power portable and battery-operated systems. It features a differential input, serial SPI/SSI interface, and a maximum throughput rate of 250 kSPS. The device operates with a 16-bit resolution and no missing codes over the full supply range, with an integral nonlinearity error of ±2 LSB maximum and a typicall noise level of 50 μVRMS. Integrated power dissipation is 10 mW at 5 V and 250 kHz. It is available in an MSOP-8 package, with the ADS8317IDGKT variant specifically packaged in a VSSOP-8 (DGK) form factor and rated for operation from -40°C to +85°C.
16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083062-ADS8317IDGKT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 250k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
16-Bit 250kSPS ADC, SPI, 2.7-5.5V, 1LSB DNL, 91.5dB SNR Product overview: ADS8317IDGKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8317IDGKT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 16BIT SAR 8VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 16BIT SAR 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8317IDGKT | 083062-ADS8317IDGKT | 700-ADS8317IDGKT | 296-22669-6-ND | 296-22669-1-ND | 296-22669-2-ND | ADS8317IDGKT | ADS8317IDGKT | ADS8317IDGKT |
| Product Name | ADS8317 16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8317IDGKT | 16-bit 5.5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | SOP; SSOP; 8-VSSOP | SOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1.5 LSB |