Texas Instruments Standard Linear and Logic Ic, Adc 16Bit Sampling Hs 8-Msop; Resolution (Bits) Texas Instruments ADS8317IDGKT

Description
IC, ADC 16BIT SAMPLING HS 8-MSOP; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential, Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Description
IC, ADC 16BIT SAMPLING HS 8-MSOP; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential, Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16Bit Sampling Hs 8-Msop; Resolution (Bits) Texas Instruments - 28AH1870 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit Sampling Hs 8-Msop; Resolution (Bits) Texas Instruments
28AH1870
Ic, Adc 16Bit Sampling Hs 8-Msop; Resolution (Bits) Texas Instruments 28AH1870
IC, ADC 16BIT SAMPLING HS 8-MSOP; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential, Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, ADC 16BIT SAMPLING HS 8-MSOP; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential, Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1870
Product Name Ic, Adc 16Bit Sampling Hs 8-Msop; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details