16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
ADS8317 16-Bit, Pseudo-Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V-to-5.5V Micropower Sampling ADC
Manufacturer: Texas Instruments
Win Source Part Number: 1015720-ADS8317IBDRB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
16-Bit 250kSPS ADC, SPI, Diff Input, 2.7-5.5V, 10mW, 8-SON Product overview: ADS8317IBDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 10mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, 10mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8317IBDRBT can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 8SON
IC ADC 16BIT SAR 8SON
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8317IBDRBT | ADS8317IBDRBT | 1015720-ADS8317IBDRBT | 296-25255-2-ND | 700-ADS8317IBDRBT | ADS8317IBDRBT | ADS8317IBDRBT | ADS8317IBDRBT |
| Product Name | ADS8317 16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8317IBDRBT | Analog to Digital Converters (ADC) | 16-bit 5.5V 10mW Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | VSON8 | 8-SON (3x3) | 8-VDFN Exposed Pad | SON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |