The ADS8317IBDRBR is a 16-bit, sampling analog-to-digital converter with a differential input, operating from a 2.7V to 5.5V supply. It achieves a throughput rate of 250 kSPS and consumes 4 mW at 2.7V and 200 kHz. The device features an integral nonlinearity error of ±1.5 LSB max and supports a reference voltage range of 0.1 V to VDD/2. It is packaged in an 8-pin SON-8 case with dimensions matching a 3×3 mm QFN. Operating temperature ranges from −40°C to +85°C. It includes a synchronous SPI/SSI-compatible serial interface and is pin-compatible with the ADS8321.
16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
ADS8317 16-Bit, Pseudo-Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V-to-5.5V Micropower Sampling ADC
IC ADC 16BIT SAR 8SON
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
IC ADC 16BIT SAR 8SON
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8317IBDRBR | ADS8317IBDRBR-ND | ADS8317IBDRBR | ADS8317IBDRBR | ADS8317IBDRBR | ADS8317IBDRBR |
| Product Name | ADS8317 16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SON,VSSOP | 8-VDFN Exposed Pad | VSON8 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 1.5 LSB |