Texas Instruments Standard Linear and Logic Ic, Adc 8-Bit 60Mhz 20-Qsop; Resolution (Bits) Texas Instruments ADS830E

Description
IC, ADC 8-BIT 60MHZ 20-QSOP; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Description
IC, ADC 8-BIT 60MHZ 20-QSOP; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 8-Bit 60Mhz 20-Qsop; Resolution (Bits) Texas Instruments - 51AK5788 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 8-Bit 60Mhz 20-Qsop; Resolution (Bits) Texas Instruments
51AK5788
Ic, Adc 8-Bit 60Mhz 20-Qsop; Resolution (Bits) Texas Instruments 51AK5788
IC, ADC 8-BIT 60MHZ 20-QSOP; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

IC, ADC 8-BIT 60MHZ 20-QSOP; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 51AK5788
Product Name Ic, Adc 8-Bit 60Mhz 20-Qsop; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details