Texas Instruments ADS8284 18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA ADS8284IRGCR

Description
18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA 64-VQFN -40 to 85
Request a Quote Datasheet
Description
18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8284 18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA - ADS8284IRGCR - Texas Instruments
Dallas, TX, United States
ADS8284 18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA
ADS8284IRGCR
ADS8284 18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA ADS8284IRGCR
18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA 64-VQFN -40 to 85

18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8284IRGCR
860460-ADS8284IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8284IRGCR 860460-ADS8284IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 860460-ADS8284IRGCR Operating Temperature Range: -40°C ~ 85°C Features: 18 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ADS8284 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991C4 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860460-ADS8284IRGCR
Operating Temperature Range: -40°C ~ 85°C
Features: 18 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADS8284
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991C4
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
VQFN Analog-to-Digital Converter IC - 700-ADS8284IRGCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS8284IRGCR
VQFN Analog-to-Digital Converter IC 700-ADS8284IRGCR
18-Bit 4-Ch 1MSPS ADC, Pseudo-Bipolar, Parallel Interface, VQFN Product overview: ADS8284IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8284IRGCR can be used for catalog matching and distributor lookup.

18-Bit 4-Ch 1MSPS ADC, Pseudo-Bipolar, Parallel Interface, VQFN Product overview: ADS8284IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8284IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8284IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8284IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS8284IRGCR
IC ADC 18BIT SAR 64VQFN

IC ADC 18BIT SAR 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8284IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8284IRGCR
Analog to Digital Converters (ADC) ADS8284IRGCR
18 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)

18 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8284IRGCR 860460-ADS8284IRGCR 700-ADS8284IRGCR ADS8284IRGCR ADS8284IRGCR
Product Name ADS8284 18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8284IRGCR VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type 64-VQFN (9x9) VQFN EP 64-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Interface Type Parallel Parallel; Parallel
Resolution 18 bits 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers