The ADS8284 is an 18-bit, 1-MSPS pseudo-bipolar differential SAR ADC with an onboard differential ADC driver and a 4-channel differential multiplexer, designed for high-performance data acquisition systems. It is available in a 9 mm x 9 mm, 64-pin QFN package and is characterized for operation from -40°C to 85°C. The device supports a ±4 V differential input range with a 2 V common-mode voltage and includes a buffered reference output for signal level shifting. It features an 18/16/8-bit parallel interface and dissipates 331.25 mW at 1 MSPS.
18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA 64-VQFN -40 to 85
18 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)
18-Bit 4-Ch 1MSPS ADC, Bipolar, Parallel Interface, VQFN Product overview: ADS8284IBRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8284IBRGCR can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)
IC ADC 18BIT SAR 64VQFN
IC ADC 18BIT SAR 64VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8284IBRGCR | ADS8284IBRGCR-ND | 700-ADS8284IBRGCR | ADS8284IBRGCR | ADS8284IBRGCR | ADS8284IBRGCR |
| Product Name | ADS8284 18 bit, 1 MSPS, 4 channel, Pseudo bipolar, differential ADC with onboard ADC driver OPA | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | |||
| Pins | 64 | |||||
| Resolution | 18 bits | 18 bits | 18 bits |