16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) 64-VQFN -40 to 85
16 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1141987-ADS8254IBRGC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8254
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD7934BRU-REEL7; AD7934BRU-REEL; AD7934BRUZ-REEL;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
16-Bit 4-Ch ADC, 1MS/s, Parallel, VQFN Product overview: ADS8254IBRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8254IBRGCR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 64VQFN
IC ADC 16BIT SAR 64VQFN
16 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8254IBRGCR | ADS8254IBRGCR-ND | 1141987-ADS8254IBRGCR | 700-ADS8254IBRGCR | ADS8254IBRGCR | ADS8254IBRGCR | ADS8254IBRGCR |
| Product Name | ADS8254 16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8254IBRGCR | 16-bit VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | 64-VFQFN Exposed Pad | VQFN EP | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 | ||||||
| Resolution | 16 bits | 16 bits | 16 bits |