12-Bit, 80 MSPS ADC SE/Diff, Int/Ext Ref., Flexible Clocking, Selectable Fullscale Range and Pwrdown 48-HTQFP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 768145-ADS809Y/250
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS809
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 48-HTQFP (7x7)
Alternative Parts (Cross-Reference): AD9244BST-65; AD9432BST-80; AD6645ASQZ-105;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
12-Bit 80MSPS ADC, Parallel Interface, HTQFP Product overview: ADS809Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS809Y/250 can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 48HTQFP
IC ADC 12BIT PIPELINED 48HTQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS809Y/250 | ADS809Y/250TR-ND | 768145-ADS809Y/250 | 700-ADS809Y/250 | ADS809Y/250 | ADS809Y/250 | ADS809Y/250 |
| Product Name | ADS809 12-Bit, 80 MSPS ADC SE/Diff, Int/Ext Ref., Flexible Clocking, Selectable Fullscale Range and Pwrdown | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS809Y/250 | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 48-PowerTQFP | HTQFP | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.7000 LSB |