The ADS807 is a 12-bit, 53 MSPS pipelined analog-to-digital converter with differential or single-ended input support and an adjustable full-scale range of 2Vpp to 3Vpp, selectable via internal or external reference. It features an over-range indicator, output enable for multiplexing, and operates from a +5V supply with a power dissipation of 335mW. The device is packaged in a 28-pin SSOP and is specified for operation from -40°C to +85°C.
12-Bit, 53 MSPS ADC SE/Diff imputs w/range of 2 to 3Vpp, Int/Ext Ref., Out of Range Indicator 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768143-ADS807EG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS807
Categories: Integrated Circuits (ICs)
Sampling Rate: 53M
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1749IFWTR; AD9049BRZ; AD9051BRS-2V;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
12-Bit 53MSPS ADC, SE/Diff, 3-5V, SSOP Product overview: ADS807EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS807EG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS807EG4 | 768143-ADS807EG4 | 700-ADS807EG4 |
| Product Name | ADS807 12-Bit, 53 MSPS ADC SE/Diff imputs w/range of 2 to 3Vpp, Int/Ext Ref., Out of Range Indicator | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS807EG4 | 5V SSOP Analog-to-Digital Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | SSOP | SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| DNL | 1 LSB |