The ADS807E is a 12-bit, 53 MHz sampling pipelined analog-to-digital converter with a differential input range of 2 Vp-p to 3 Vp-p, supporting internal or external reference, and includes an over-range indicator. It is packaged in an SSOP-28 format and operates over a temperature range of -40°C to +85°C. The device consumes 335 mW of power, achieves a spurious-free dynamic range of 82 dB at 10 MHz, and offers a signal-to-noise ratio of 69 dB at 3 Vp-p input. Digital error correction ensures low differential nonlinearity of ±0.5 LSB and no missing codes across the full temperature range.
12-Bit, 53 MSPS ADC SE/Diff imputs w/range of 2 to 3Vpp, Int/Ext Ref., Out of Range Indicator 28-SSOP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 910901-ADS807E/1KG4
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADS807
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12-Bit 53MSPS ADC, SE/Diff, 3-5V, SSOP Product overview: ADS807E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS807E/1KG4 can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 28SSOP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
IC ADC 12BIT PIPELINED 28SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS807E/1KG4 | ADS807E/1KG4-ND | 910901-ADS807E/1KG4 | 700-ADS807E/1KG4 | ADS807E/1KG4 | ADS807E/1KG4 | ADS807E/1KG4 |
| Product Name | ADS807 12-Bit, 53 MSPS ADC SE/Diff imputs w/range of 2 to 3Vpp, Int/Ext Ref., Out of Range Indicator | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS807E/1KG4 | 5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 1 LSB |