The ADS804 is a 12-bit, 10 MSPS pipelined analog-to-digital converter with a flexible input range of 2Vp-p to 5Vp-p, an over-range indicator, and pin compatibility with the ADS803 and ADS805. It is packaged in a 28-lead SSOP and operates over a temperature range of -40°C to +85°C. The device features a 10 MHz sampling rate, 69 dB typical SNR, 80 dB typical SFDR, 180 mW power dissipation, and supports internal or external reference voltages.
12-Bit, 10 MSPS ADC Int/Ext Ref., flexible I/P between 2 and 5Vpp, Out of Range Indicator, pin comp. 28-SSOP -40 to 85
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDSO28
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS804EG4 | ADS804EG4 |
| Product Name | ADS804 12-Bit, 10 MSPS ADC Int/Ext Ref., flexible I/P between 2 and 5Vpp, Out of Range Indicator, pin comp. | |
| Interface Type | Parallel | Parallel |
| Package Type | SSOP | SOP; SSOP; SSOP28 |
| Screening Level | Catalog | |
| Resolution | 12 bits | |
| INL | 2 LSB |