The ADS802 is a 12-bit, 10 MSPS analog-to-digital converter with internal reference, capable of accepting differential or single-ended inputs. It operates from a single +5V supply and consumes 250 mW at 10 MHz sampling. The device features a 65 MHz wideband track-and-hold, 12-bit no-missing-codes performance, and is housed in a 28-pin SOIC package. It is specified for operation from -40°C to +85°C with a thermal resistance of 75 °C/W.
12-Bit, 10 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/1 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS802UG4 |
| Product Name | ADS802 12-Bit, 10 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/1 |
| Interface Type | Parallel |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 2.75 LSB |