12-Bit, 10 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/1 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009362-ADS802U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS802
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 10M
Alternative Parts (Cross-Reference): LTC1740IG#TR; LTC1420CGN; LTC1405CGN#TR; LTC1405CGN;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
ADS802 12-BIT, 10-MSPS ANALOG-TO Product overview: ADS802U from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS802U can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 28SOIC
IC ADC 12BIT PIPELINED 28SOIC
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS802U | 009362-ADS802U | ADS802U | ADS802U-ND | 700-ADS802U | ADS802U | ADS802U | ADS802U |
| Product Name | ADS802 12-Bit, 10 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/1 | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS802U | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; 28-SOIC | SOIC; SOIC28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Bulk | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | |||||
| INL | 2.75 LSB |