Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8028IRTJT

Description
IC ADC 12BIT SAR 20QFN
Datasheet
Description
IC ADC 12BIT SAR 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8028IRTJT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8028IRTJT
Analog to Digital Converters (ADC) ADS8028IRTJT
IC ADC 12BIT SAR 20QFN

IC ADC 12BIT SAR 20QFN

Supplier's Site Datasheet
Adc, 8Ch, 12Bit, 1Msps, 20Qfn; Resolution (Bits) Texas Instruments - 29AH0892 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 8Ch, 12Bit, 1Msps, 20Qfn; Resolution (Bits) Texas Instruments
29AH0892
Adc, 8Ch, 12Bit, 1Msps, 20Qfn; Resolution (Bits) Texas Instruments 29AH0892
ADC, 8CH, 12BIT, 1MSPS, 20QFN; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 8CH, 12BIT, 1MSPS, 20QFN; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8028IRTJT 29AH0892
Product Name Analog to Digital Converters (ADC) Adc, 8Ch, 12Bit, 1Msps, 20Qfn; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

4-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP04-3 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
View Details
Signal conditioner - SVE4-HS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers