Texas Instruments ADS801 12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 ADS801UG4

Description
12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 28-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS801 12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 - ADS801UG4 - Texas Instruments
Dallas, TX, United States
ADS801 12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2
ADS801UG4
ADS801 12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 ADS801UG4
12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 28-SOIC -40 to 85

12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 28-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS801UG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS801UG4-ND
Analog to Digital Converters (ADC) ADS801UG4-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS801UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS801UG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS801UG4
IC ADC 12BIT PIPELINED 28SOIC

IC ADC 12BIT PIPELINED 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS801UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS801UG4
Analog to Digital Converters (ADC) ADS801UG4
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS801UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS801UG4
Data Acquisition - Analog to Digital Converters (ADC) ADS801UG4
IC ADC 12BIT PIPELINED 28SOIC

IC ADC 12BIT PIPELINED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS801UG4 ADS801UG4-ND ADS801UG4 ADS801UG4 ADS801UG4
Product Name ADS801 12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ADC1038CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - ADC1031CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC08D1500DEV - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details