The ADS800U is a 12-bit, 40 MSPS analog-to-digital converter with differential or single-ended inputs and an internal reference, operating from a single +5V supply. It is available in a 28-pin SOIC (DW) package with an operating temperature range of -40°C to +85°C. The device features a 65 MHz full-power input bandwidth, 64 dB SNR at 500 kHz, and 72 dB SFDR at 500 kHz, with a power consumption of 390 mW at 25°C. Digital outputs are TTL/HCT-compatible and selectable between SOB or BTC coding. The ADS800U/1K is an orderable variant of this device, with identical electrical and operational characteristics.
12-Bit, 40 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS801/2 28-SOIC -40 to 85
12-Bit 40MSPS ADC, SE/Diff, Parallel, SOIC Product overview: ADS800U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS800U/1K can be used for catalog matching and distributor lookup.
ADS800 12-Bit, 40 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS801/2
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 12BIT PIPELINED 28SOIC
IC ADC 12BIT PIPELINED 28SOIC
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS800U/1K | 700-ADS800U/1K | ADS800U/1K | ADS800U/1K-ND | ADS800U/1K | ADS800U/1K | ADS800U/1K |
| Product Name | ADS800 12-Bit, 40 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS801/2 | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOIC | SOIC | SOIC; SOIC28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.5000 LSB |