The ADS7961SRHBT is an 8-bit, 1-MSPS, single-ended, serial-interface SAR ADC with 16 input channels, available in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, supporting two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. The device includes four individually configurable GPIOs in TSSOP packages and one in VQFN, programmable alarm thresholds per channel, and a typical power dissipation of 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. Power-down current is 1 µA. It operates over a temperature range of -40 °C to 125 °C.
8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 32-VQFN -40 to 125
8-bit 16-Ch SAR ADC, 1Msps, Serial, 32-Pin VQFN EP Product overview: ADS7961SRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7961SRHBT can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
8 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
8 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
IC ADC 8BIT SAR 32VQFN
8 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
IC ADC 8BIT SAR 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7961SRHBT | 700-ADS7961SRHBT | 296-25853-2-ND | 296-25853-6-ND | 296-25853-1-ND | ADS7961SRHBT | ADS7961SRHBT | ADS7961SRHBT |
| Product Name | ADS7961 8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | 8-bit VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial (SPI) | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.3000 LSB |