The ADS7960 is an 8-bit, 1-MSPS, 12-channel, single-ended, serial interface SAR analog-to-digital converter. It is available in a 38-pin TSSOP package measuring 9.70 mm by 4.40 mm, with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. The device supports two software-selectable input ranges: 0 V to V_REF and 0 V to 2 × V_REF, and includes auto- and manual channel sequencing, two programmable alarm levels per channel, and a typical power dissipation of 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. It operates over a temperature range of -40 °C to 125 °C.
8 Bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7960SDBTG4 |
| Product Name | ADS7960 8 Bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC |
| Interface Type | Serial; SPI |
| Package Type | TSSOP,VQFN |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.3000 LSB |