The ADS7959SRGER is an 8-bit, 1-MSPS, single-ended, serial interface SAR ADC with eight input channels, available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. The device supports two programmable input ranges (0 V to VREF and 0 V to 2 × VREF), auto- and manual channel sequencing, and two programmable alarm thresholds per channel. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 μA. It features a 20-MHz serial interface and operates over a temperature range of -40 °C to 125 °C.
8 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 24-VQFN -40 to 125
8 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 860457-ADS7959SRGER
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7959
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8-Bit 1MSPS SAR ADC, 8 Ch, SPI, QFN, -40 to 125C Product overview: ADS7959SRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7959SRGER can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)
IC ADC 8BIT SAR 24VQFN
IC ADC 8BIT SAR 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7959SRGER | 296-ADS7959SRGERTR-ND | 860457-ADS7959SRGER | 700-ADS7959SRGER | ADS7959SRGER | ADS7959SRGER | ADS7959SRGER |
| Product Name | ADS7959 8 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7959SRGER | 8-bit QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | QFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.3000 LSB |