Texas Instruments ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC ADS7958SRGET

Description
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125
Request a Quote Datasheet
Description
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC - ADS7958SRGET - Texas Instruments
Dallas, TX, United States
ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC
ADS7958SRGET
ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC ADS7958SRGET
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125

8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SRGET
768141-ADS7958SRGET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SRGET 768141-ADS7958SRGET
Manufacturer: Texas Instruments Win Source Part Number: 768141-ADS7958SRGET Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 24-VFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.7 V ~ 5.25 V Resolution: 8 Number of Converters: 1 Family Name: ADS7958 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): AD7914BRU; AD7914BRU-REEL; AD7914BRU-REEL7; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768141-ADS7958SRGET
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADS7958
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): AD7914BRU; AD7914BRU-REEL; AD7914BRU-REEL7;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25850-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25850-6-ND
Analog to Digital Converters (ADC) 296-25850-6-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25850-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25850-1-ND
Analog to Digital Converters (ADC) 296-25850-1-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25850-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25850-2-ND
Analog to Digital Converters (ADC) 296-25850-2-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit VQFN Analog-to-Digital Converter IC
700-ADS7958SRGET
8-bit VQFN Analog-to-Digital Converter IC 700-ADS7958SRGET
8-Bit 1MSPS 4-Ch SAR ADC, SPI, VQFN Product overview: ADS7958SRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7958SRGET can be used for catalog matching and distributor lookup.

8-Bit 1MSPS 4-Ch SAR ADC, SPI, VQFN Product overview: ADS7958SRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7958SRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7958SRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7958SRGET
Analog to Digital Converters (ADC) ADS7958SRGET
8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7958SRGET
Data Acquisition - Analog to Digital Converters (ADC) ADS7958SRGET
IC ADC 8BIT SAR 24VQFN

IC ADC 8BIT SAR 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7958SRGET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7958SRGET
IC ADC 8BIT SAR 24VQFN

IC ADC 8BIT SAR 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7958SRGET 768141-ADS7958SRGET 296-25850-6-ND 296-25850-1-ND 296-25850-2-ND 700-ADS7958SRGET ADS7958SRGET ADS7958SRGET ADS7958SRGET
Product Name ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SRGET Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 8-bit VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP,VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC081C021CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers