The ADS7958 is an 8-bit, 1-MSPS, single-ended, successive approximation register analog-to-digital converter with four input channels. It is available in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm. The device operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. It supports two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. The device includes four individually configurable GPIOs, two programmable alarm levels per channel, and a 20-MHz serial interface. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 μA. Input bandwidth is 47 MHz at 3 dB. The operating temperature range is -40 °C to 125 °C.
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 910896-ADS7958SDBT
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS7958
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-23510-5-ND, 296-23510-5, ADS7958SDBTG4-ND, -ADS7958SDBT-NDR, -296-23510-5-NDR, 296-23510-5-NDR, ADS7958SDBTG4, -ADS7958SDBTG4, -ADS7958SDBTG4-NDR
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125 Product overview: ADS7958SDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 8 bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Quad, 8 bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7958SDBT can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
IC ADC 8BIT SAR 30TSSOP
IC ADC 8BIT SAR 30TSSOP
8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7958SDBT | 910896-ADS7958SDBT | 700-ADS7958SDBT | 296-23510-5-ND | ADS7958SDBT | ADS7958SDBT | ADS7958SDBT |
| Product Name | ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SDBT | 8-bit Quad 8 bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP; 30-TSSOP | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | 30-TFSOP (0.173\", 4.40mm Width) | SOP; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.3000 LSB |