Automotive 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 807247-ADS7958QDBTRQ
Packaging: Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ADS7958
Automotive 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125 Product overview: ADS7958QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, Quad, 8 bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 8-bit, Quad, 8 bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7958QDBTRQ1 can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
IC ADC 8BIT SAR 30TSSOP
8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
IC ADC 8BIT SAR 30TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7958QDBTRQ1 | 807247-ADS7958QDBTRQ1 | 700-ADS7958QDBTRQ1 | 296-39867-2-ND | ADS7958QDBTRQ1 | ADS7958QDBTRQ1 | ADS7958QDBTRQ1 |
| Product Name | ADS7958-Q1 Automotive 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958QDBTRQ1 | Automotive 8-bit Quad 8 bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | SSOP | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | SOP; 30-TFSOP (0.173\", 4.40mm Width) | 30-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.3000 LSB |