The ADS7956 is a 12-channel, 10-bit, 1-MSPS, single-ended SAR ADC with a serial interface for multichannel signal monitoring. It is packaged in a 32-pin VQFN measuring 5.00 mm × 5.00 mm and operates from -40°C to 125°C. The analog supply range is 2.7 V to 5.25 V, and the I/O supply range is 1.7 V to 5.25 V. Two software-selectable input ranges are supported: 0 V to VREF and 0 V to 2 × VREF. Power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 µA. A 20-MHz serial interface uses CS and SCLK for control. One GPIO is available in the VQFN package, along with two programmable alarm thresholds per channel.
10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 32-VQFN -40 to 125
10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)
10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)
10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)
IC ADC 10BIT SAR 32VQFN
10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)
IC ADC 10BIT SAR 32VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7956SRHBT | 296-25848-1-ND | 296-25848-6-ND | 296-25848-2-ND | ADS7956SRHBT | ADS7956SRHBT | ADS7956SRHBT |
| Product Name | ADS7956 10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 0.5000 LSB |