Texas Instruments ADS7956 10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC ADS7956SRHBR

Description
10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 32-VQFN -40 to 125
Request a Quote Datasheet
Description
10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 32-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7956 10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC - ADS7956SRHBR - Texas Instruments
Dallas, TX, United States
ADS7956 10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC
ADS7956SRHBR
ADS7956 10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC ADS7956SRHBR
10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 32-VQFN -40 to 125

10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 32-VQFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7956SRHBR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7956SRHBR-ND
Analog to Digital Converters (ADC) ADS7956SRHBR-ND
10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1043783-ADS7956SRHBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1043783-ADS7956SRHBR
Win Source Part Number: 1043783-ADS7956SRHBR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Series: microPOWER™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: MUX-S/H-ADC Number of Inputs: 12 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 5.25V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISADS7956SRHBR,2 156-ADS7956SRHBR Base Product Number: ADS7956 RoHS Status: RoHS non-compliant

Win Source Part Number: 1043783-ADS7956SRHBR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 12
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISADS7956SRHBR,2156-ADS7956SRHBR
Base Product Number: ADS7956
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
700-ADS7956SRHBR
3.3V Analog-to-Digital Converter IC 700-ADS7956SRHBR
10-Bit 1MSPS 12Ch SAR ADC, SPI, Micro Power, 3.3V Product overview: ADS7956SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7956SRHBR can be used for catalog matching and distributor lookup.

10-Bit 1MSPS 12Ch SAR ADC, SPI, Micro Power, 3.3V Product overview: ADS7956SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7956SRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7956SRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7956SRHBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7956SRHBR
IC ADC 10BIT SAR 32VQFN

IC ADC 10BIT SAR 32VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS7956SRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7956SRHBR
Analog to Digital Converters (ADC) ADS7956SRHBR
10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

10 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7956SRHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7956SRHBR
Data Acquisition - Analog to Digital Converters (ADC) ADS7956SRHBR
IC ADC 10BIT SAR 32VQFN

IC ADC 10BIT SAR 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7956SRHBR ADS7956SRHBR-ND 1043783-ADS7956SRHBR 700-ADS7956SRHBR ADS7956SRHBR ADS7956SRHBR ADS7956SRHBR
Product Name ADS7956 10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 3.3V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP,VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers