Texas Instruments ADS7955-Q1 Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7955QDBTRQ1

Description
Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7955-Q1 Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC - ADS7955QDBTRQ1 - Texas Instruments
Dallas, TX, United States
ADS7955-Q1 Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC
ADS7955QDBTRQ1
ADS7955-Q1 Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7955QDBTRQ1
Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125

Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7955QDBTRQ1
1141970-ADS7955QDBTRQ1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7955QDBTRQ1 1141970-ADS7955QDBTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1141970-ADS7955QDBTR Q1 Packaging: Reel Mounting Style: SMD Features: PGA Configuration: MUX-PGA-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 30-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TFSOP Alternative Parts (Cross-Reference): ADS7955SDBTR; AD7928BRUZ-REEL7; AD7091R-8BCPZ-RL7; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ADS7955 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1141970-ADS7955QDBTRQ1
Packaging: Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TFSOP
Alternative Parts (Cross-Reference): ADS7955SDBTR; AD7928BRUZ-REEL7; AD7091R-8BCPZ-RL7;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7955
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.7V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - 296-ADS7955QDBTRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7955QDBTRQ1CT-ND
Analog to Digital Converters (ADC) 296-ADS7955QDBTRQ1CT-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7955QDBTRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7955QDBTRQ1TR-ND
Analog to Digital Converters (ADC) 296-ADS7955QDBTRQ1TR-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7955QDBTRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7955QDBTRQ1DKR-ND
Analog to Digital Converters (ADC) 296-ADS7955QDBTRQ1DKR-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.25V TSSOP Analog-to-Digital Converter IC
700-ADS7955QDBTRQ1
5.25V TSSOP Analog-to-Digital Converter IC 700-ADS7955QDBTRQ1
10-Bit 8-Ch SAR ADC, 1MSPS, SPI, 1.7-5.25V, TSSOP Product overview: ADS7955QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7955QDBTRQ1 can be used for catalog matching and distributor lookup.

10-Bit 8-Ch SAR ADC, 1MSPS, SPI, 1.7-5.25V, TSSOP Product overview: ADS7955QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7955QDBTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7955QDBTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7955QDBTRQ1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7955QDBTRQ1
IC ADC 10BIT SAR 30TSSOP

IC ADC 10BIT SAR 30TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7955QDBTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7955QDBTRQ1
Analog to Digital Converters (ADC) ADS7955QDBTRQ1
10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7955QDBTRQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7955QDBTRQ1
Data Acquisition - Analog to Digital Converters (ADC) ADS7955QDBTRQ1
IC ADC 10BIT SAR 30TSSOP

IC ADC 10BIT SAR 30TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7955QDBTRQ1 1141970-ADS7955QDBTRQ1 296-ADS7955QDBTRQ1CT-ND 296-ADS7955QDBTRQ1TR-ND 296-ADS7955QDBTRQ1DKR-ND 700-ADS7955QDBTRQ1 ADS7955QDBTRQ1 ADS7955QDBTRQ1 ADS7955QDBTRQ1
Product Name ADS7955-Q1 Automotive 10 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7955QDBTRQ1 Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.25V TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP SSOP TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" TSSOP 30-TFSOP (0.173\", 4.40mm Width) SOP; 30-TFSOP (0.173\", 4.40mm Width)
Screening Level Automotive
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0832BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers