Automotive 10 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Automotive 10 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125 Product overview: ADS7954QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 10 bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Quad, 10 bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7954QDBTRQ1 can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Win Source Part Number: 1043781-ADS7954QDBTR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Features: PGA
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Package / Case: 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ADS7954SDBT; ADS7954SDBTR; ADS7955QDBTRQ1; AD7091R-8BRUZ-RL7;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-39866-2,296-3986
Base Product Number: ADS7954
10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
IC ADC 10BIT SAR 30TSSOP
IC ADC 10BIT SAR 30TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7954QDBTRQ1 | 700-ADS7954QDBTRQ1 | 296-39866-2-ND | 1043781-ADS7954QDBTRQ1 | ADS7954QDBTRQ1 | ADS7954QDBTRQ1 | ADS7954QDBTRQ1 |
| Product Name | ADS7954-Q1 Automotive 10 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC | Automotive Quad 10 bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP | SOP; 30-TFSOP (0.173\", 4.40mm Width) | 30-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | ||||
| INL | 0.5000 LSB |