12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125
Win Source Part Number: 986229-ADS7953SRHBT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 16
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25845-2,-296-258
Base Product Number: ADS7953
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12-Bit 1MSPS 16Ch SAR ADC, SPI, QFN, 2.7-5.25V Product overview: ADS7953SRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7953SRHBT can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 32VQFN
IC ADC 12BIT SAR 32VQFN
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7953SRHBT | 986229-ADS7953SRHBT | 296-25845-2-ND | 296-25845-6-ND | 296-25845-1-ND | 700-ADS7953SRHBT | ADS7953SRHBT | ADS7953SRHBT | ADS7953SRHBT |
| Product Name | ADS7953 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 5.25V QFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |