The ADS7953 is a 12-bit, 1-MSPS, single-ended, 16-channel analog-to-digital converter with a serial interface, designed for low-power, multi-channel signal monitoring applications. It is available in a 38-pin TSSOP package measuring 9.70 mm × 4.40 mm and operates over a temperature range of -40°C to 125°C. The device supports an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, with two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. It features auto- and manual-channel sequencing, four individually configurable GPIOs, and two programmable alarm levels per channel. Typical power dissipation is 14.5 mW at 1 MSPS with +VA=5 V and +VBD=3 V. The part includes a capacitor-based SAR ADC with 47 MHz input bandwidth and a 20-MHz serial interface controlled by CS and SCLK.
12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7953SDBTG4 |
| Product Name | ADS7953 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC |
| Interface Type | Serial; SPI |
| Package Type | TSSOP,VQFN |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |