ADC, 12BIT, 1MSPS, SPI, VQFN-32; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
IC ADC 12BIT SAR 32VQFN
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 28AH1869 | ADS7953SBRHBT |
| Product Name | Adc, 12Bit, 1Msps, Spi, Vqfn-32; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |