12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 910895-ADS7953SBRHBR
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7953
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ADS7953SBRHBRDKR
12-Bit 1MSPS 16-Ch SAR ADC, SPI, VQFN Product overview: ADS7953SBRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7953SBRHBR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 32VQFN
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
IC ADC 12BIT SAR 32VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7953SBRHBR | 296-ADS7953SBRHBRTR-ND | 296-ADS7953SBRHBRDKR-ND | 296-ADS7953SBRHBRCT-ND | 910895-ADS7953SBRHBR | 700-ADS7953SBRHBR | ADS7953SBRHBR | ADS7953SBRHBR | ADS7953SBRHBR |
| Product Name | ADS7953 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7953SBRHBR | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |