The ADS7953 is a 12-bit, 1-MSPS, single-ended, serial-interface SAR analog-to-digital converter with 16 input channels, designed for multichannel data acquisition. It is available in a 38-pin TSSOP package measuring 9.70 mm by 4.40 mm, with an operating temperature range of -40 °C to 125 °C. The device supports analog supply voltages from 2.7 V to 5.25 V and I/O supply voltages from 1.7 V to 5.25 V, featuring two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. It includes four individually configurable GPIOs, programmable alarm thresholds per channel, and a power-down mode consuming 1 μA. The serial interface operates at up to 20 MHz and is controlled via CS and SCLK signals, enabling direct connection to microprocessors and DSPs.
12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tube
Number of Bits: 12
Sampling Rate (Per Second): 1M
Number of Inputs: 16
Operating Temperature: -40°C ~ 125°C
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
12-Bit 1MSPS 16-Ch SAR ADC, SPI, TSSOP Product overview: ADS7953SBDBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7953SBDBTG4 can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 38TSSOP
IC ADC 12BIT SAR 38TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7953SBDBTG4 | ADS7953SBDBTG4-ND | 700-ADS7953SBDBTG4 | ADS7953SBDBTG4 | ADS7953SBDBTG4 | ADS7953SBDBTG4 | |
| Product Name | ADS7953 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | SSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |