Texas Instruments Standard Linear and Logic 12Bit Adc, Sar, 16Ch, 1Msps, 38Tssop; Resolution (Bits) Texas Instruments ADS7953SBDBT

Description
12BIT ADC, SAR, 16CH, 1MSPS, 38TSSOP; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes
Description
12BIT ADC, SAR, 16CH, 1MSPS, 38TSSOP; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, Sar, 16Ch, 1Msps, 38Tssop; Resolution (Bits) Texas Instruments - 29AH3332 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, Sar, 16Ch, 1Msps, 38Tssop; Resolution (Bits) Texas Instruments
29AH3332
12Bit Adc, Sar, 16Ch, 1Msps, 38Tssop; Resolution (Bits) Texas Instruments 29AH3332
12BIT ADC, SAR, 16CH, 1MSPS, 38TSSOP; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

12BIT ADC, SAR, 16CH, 1MSPS, 38TSSOP; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3332
Product Name 12Bit Adc, Sar, 16Ch, 1Msps, 38Tssop; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details