The ADS7952SDBTR is a 12-bit, 1 MSPS, 12-channel, single-ended, micro-power SAR ADC from Texas Instruments. It operates with an analog supply range of 2.7 V to 5.25 V and a wide I/O supply range of 1.7 V to 5.25 V, making it suitable for various applications, including battery-powered devices. The device features a serial interface that allows for easy integration with microprocessors and DSPs, supporting both auto-sequencing and manual channel selection. It includes two software-selectable input ranges and four individually configurable GPIOs in the TSSOP package. The typical power dissipation is 14.5 mW at 1 MSPS, with a power-down current of just 1 µA, enhancing its suitability for low-power applications. The ADS7952SDBTR is available in a 38-pin TSSOP package and is rated for operation in temperatures from -40°C to 125°C.
12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
12-Bit 1MSPS 12Ch SAR ADC, SPI, Micro Power, TSSOP Product overview: ADS7952SDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7952SDBTR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 860453-ADS7952SDBTR
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7952
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS7952SDBTRG4, ADS7952SDBTRG4-ND
IC ADC 12BIT SAR 38TSSOP
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
IC ADC 12BIT SAR 38TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7952SDBTR | 700-ADS7952SDBTR | ADS7952SDBTR-ND | 860453-ADS7952SDBTR | ADS7952SDBTR | ADS7952SDBTR | ADS7952SDBTR |
| Product Name | ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SDBTR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 38-TSSOP | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |