The ADS7952 is a 12-bit, 1-MSPS, single-ended, serial-interface SAR analog-to-digital converter with 12 input channels, designed for multi-channel signal monitoring and data acquisition. It is available in a 38-pin TSSOP package measuring 9.70 mm × 4.40 mm, with an operating temperature range of -40°C to 125°C. The device supports analog supply voltages from 2.7 V to 5.25 V and I/O supply voltages from 1.7 V to 5.25 V, with two software-selectable input ranges: 0 to VREF and 0 to 2 × VREF. It features four individually configurable GPIOs, programmable alarm thresholds per channel, and a 20-MHz serial interface. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 μA.
12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
12-Bit 1MSPS 12Ch SAR ADC, SPI, Single-Ended, Micro Power Product overview: ADS7952SBDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7952SBDBTR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
IC ADC 12BIT SAR 38TSSOP
IC ADC 12BIT SAR 38TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7952SBDBTR | 700-ADS7952SBDBTR | ADS7952SBDBTR-ND | ADS7952SBDBTR | ADS7952SBDBTR | ADS7952SBDBTR | ADS7952SBDBTR |
| Product Name | ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP38 | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |