12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
12-Bit 1MSPS 8-Ch SAR ADC, SPI, TSSOP Product overview: ADS7951SDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7951SDBTR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 30TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
IC ADC 12BIT SAR 30TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7951SDBTR | 296-ADS7951SDBTR-ND | 700-ADS7951SDBTR | ADS7951SDBTR | ADS7951SDBTR | ADS7951SDBTR |
| Product Name | ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | TSSOP | 30-TFSOP (0.173\", 4.40mm Width) | SOP; 30-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |