Automotive 12 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
12-bit SAR ADC, 1MSPS, 4-Ch, Automotive, 30-TSSOP Product overview: ADS7950QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7950QDBTRQ1 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 860448-ADS7950QDBTRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7950
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39865-2, 296-39865-6, -296-39865-1-ND, 296-39865-1, ADS7950QDBTRQ1-ND
IC ADC 12BIT SAR 30TSSOP
IC ADC 12BIT SAR 30TSSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7950QDBTRQ1 | 700-ADS7950QDBTRQ1 | 296-39865-2-ND | 296-39865-1-ND | 860448-ADS7950QDBTRQ1 | ADS7950QDBTRQ1 | ADS7950QDBTRQ1 | ADS7950QDBTRQ1 |
| Product Name | ADS7950-Q1 Automotive 12 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC | Automotive TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7950QDBTRQ1 | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 30-TSSOP | 30-TFSOP (0.173\", 4.40mm Width) | SOP; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |