The ADS7949 is an 8-bit, dual-channel, successive approximation register (SAR) analog-to-digital converter with a maximum sampling rate of 3 MSPS. It operates from a 2.7 V to 5.5 V analog supply and a 1.65 V to AVDD digital supply, consuming 7.5 mW at 2 MSPS and as little as 0.16 mW at 20 kSPS with automatic power-down. The device features 1 LSB maximum INL, 72 dB minimum SNR, and a SPI-compatible serial interface. It is housed in a 3-mm × 3-mm WQFN-16 package and is fully specified over the extended temperature range of -40°C to +125°C.
8-Bit, 2 MSPS, Dual Channel, Pseudo-differential,
8 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
8 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
8 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
IC ADC 8BIT SAR 16WQFN
IC ADC 8BIT SAR 16WQFN
| Texas Instruments | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7949SRTET | 296-ADS7949SRTETCT-ND | 296-ADS7949SRTETTR-ND | ADS7949SRTET | ADS7949SRTET | ADS7949SRTET |
| Product Name | ADS7949 8-Bit, 2 MSPS, Dual Channel, Pseudo-differential, uPower Serial SAR ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.3000 LSB |