The ADS7947 is a 12-bit, dual-channel, successive approximation register (SAR) analog-to-digital converter with a 2.1 MSPS sample rate and a 2 MSPS standard mode. It operates with an analog supply range of 2.7 V to 5.5 V and a digital supply range of 1.65 V to AVDD, features an SPI-compatible interface, and consumes 7.5 mW at 2 MSPS with automatic power-down at lower speeds. The device is offered in a 3-mm × 3-mm WQFN-16 package and is fully specified over the extended temperature range of -40°C to +125°C.
12-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125
12-Bit 2MSPS Dual Ch SAR ADC, 16-WQFN, 3.3V, Auto Temp Product overview: ADS7947SRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7947SRTER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141946-ADS7947SRTER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7947
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): AD7262BSTZ-RL7; AD7091R-2XRUZ-U2; AD7922ARM-REEL7;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
IC ADC 12BIT SAR 16WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7947SRTER | 700-ADS7947SRTER | 1141946-ADS7947SRTER | 296-27831-1-ND | 296-27831-6-ND | 296-27831-2-ND | ADS7947SRTER | ADS7947SRTER | ADS7947SRTER |
| Product Name | ADS7947 12-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC | Dual 3.3V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7947SRTER | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |