The ADS7946 is a 14-bit, 2 MSPS, dual-channel, single-ended analog-to-digital converter with a 3 mm × 3 mm WQFN-16 package, operating from -40°C to +125°C. It features an SPI interface, automatic power-down at lower sample rates (7.2 mW at 500 kSPS, 0.3 mW at 20 kSPS), and operates with an analog supply of 2.7 V to 5.25 V and a digital supply of 1.65 V to AVDD. The device exhibits 84 dB SNR, 1.5 LSB max INL, and no missing codes, with an input range extending to 5 V single-ended. It is pin-compatible with the 8/10/12-bit ADS7947/8/9 family.
14-Bit, 2MSPS, Dual-Channel, Unipolar, Pseudo-Differential,
14-Bit 2MSPS SAR ADC, 2-Ch, SPI, QFN Product overview: ADS7946SRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7946SRTET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015669-ADS7946SRTET
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (3x3)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.65 V to 5.25 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
IC ADC 14BIT SAR 16WQFN
IC ADC 14BIT SAR 16WQFN
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7946SRTET | 700-ADS7946SRTET | 1015669-ADS7946SRTET | 296-29750-2-ND | 296-29750-1-ND | 296-29750-6-ND | ADS7946SRTET | ADS7946SRTET | ADS7946SRTET |
| Product Name | ADS7946 14-Bit, 2MSPS, Dual-Channel, Unipolar, Pseudo-Differential, u-Power SAR ADC | QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7946SRTET | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | WQFN | QFN | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 2.5 LSB |