Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7924IRTET

Description
IC ADC 12BIT SAR 16WQFN
Datasheet
Description
IC ADC 12BIT SAR 16WQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7924IRTET - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7924IRTET
Analog to Digital Converters (ADC) ADS7924IRTET
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site Datasheet
Adc, 12Bit, 100Ksps, I2C, Wqfn-16; Resolution (Bits) Texas Instruments - 28AH1867 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 100Ksps, I2C, Wqfn-16; Resolution (Bits) Texas Instruments
28AH1867
Adc, 12Bit, 100Ksps, I2C, Wqfn-16; Resolution (Bits) Texas Instruments 28AH1867
ADC, 12BIT, 100KSPS, I2C, WQFN-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 100KSPS, I2C, WQFN-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7924IRTET 28AH1867
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 100Ksps, I2C, Wqfn-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details