Texas Instruments ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref ADS7891IPFBT

Description
2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85
Request a Quote Datasheet
Description
2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref - ADS7891IPFBT - Texas Instruments
Dallas, TX, United States
ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref
ADS7891IPFBT
ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref ADS7891IPFBT
2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85

2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85

Buy Now Datasheet
 - ADS7891IPFBT - Rochester Electronics
Newburyport, MA, United States
ADS7891 2.7-V to 5.25-V digital, 5-V analog, 14-bit 3-MSPS parallel ADC with internal reference

ADS7891 2.7-V to 5.25-V digital, 5-V analog, 14-bit 3-MSPS parallel ADC with internal reference

Supplier's Site Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADS7891IPFBT
5.25V Analog-to-Digital Converter IC 700-ADS7891IPFBT
14-Bit 3MSPS Parallel ADC, 5.25V, TQFP, Internal Ref Product overview: ADS7891IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7891IPFBT can be used for catalog matching and distributor lookup.

14-Bit 3MSPS Parallel ADC, 5.25V, TQFP, Internal Ref Product overview: ADS7891IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7891IPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBT
1015665-ADS7891IPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBT 1015665-ADS7891IPFBT
Manufacturer: Texas Instruments Win Source Part Number: 1015665-ADS7891IPFBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015665-ADS7891IPFBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-16682-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-16682-2-ND
Analog to Digital Converters (ADC) 296-16682-2-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-16682-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-16682-1-ND
Analog to Digital Converters (ADC) 296-16682-1-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7891IPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7891IPFBT
IC ADC 14BIT SAR 48TQFP

IC ADC 14BIT SAR 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7891IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7891IPFBT
Analog to Digital Converters (ADC) ADS7891IPFBT
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7891IPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7891IPFBT
IC ADC 14BIT SAR 48TQFP

IC ADC 14BIT SAR 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7891IPFBT ADS7891IPFBT 700-ADS7891IPFBT 1015665-ADS7891IPFBT 296-16682-2-ND 296-16682-1-ND ADS7891IPFBT ADS7891IPFBT ADS7891IPFBT
Product Name ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 5.25V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; TQFP48 TQFP QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP TQFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1000DAISY - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers