Texas Instruments ADS7890 2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref ADS7890IPFBT

Description
2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref 48-TQFP -40 to 85
Request a Quote Datasheet
Description
2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7890 2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref - ADS7890IPFBT - Texas Instruments
Dallas, TX, United States
ADS7890 2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref
ADS7890IPFBT
ADS7890 2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref ADS7890IPFBT
2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref 48-TQFP -40 to 85

2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7890IPFBT
009358-ADS7890IPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7890IPFBT 009358-ADS7890IPFBT
Manufacturer: Texas Instruments Win Source Part Number: 009358-ADS7890IPFBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 1.25M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009358-ADS7890IPFBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1.25M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Analog-to-Digital Converter IC
700-ADS7890IPFBT
5V Analog-to-Digital Converter IC 700-ADS7890IPFBT
14-Bit 1.25MSPS SAR ADC, SPI, 1-Ch, TQFP, 5V Product overview: ADS7890IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7890IPFBT can be used for catalog matching and distributor lookup.

14-Bit 1.25MSPS SAR ADC, SPI, 1-Ch, TQFP, 5V Product overview: ADS7890IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7890IPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-16681-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-16681-2-ND
Analog to Digital Converters (ADC) 296-16681-2-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7890IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7890IPFBT
Analog to Digital Converters (ADC) ADS7890IPFBT
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7890IPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7890IPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7890IPFBT
IC ADC 14BIT SAR 48TQFP

IC ADC 14BIT SAR 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7890IPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7890IPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7890IPFBT
IC ADC 14BIT SAR 48TQFP

IC ADC 14BIT SAR 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7890IPFBT 009358-ADS7890IPFBT 700-ADS7890IPFBT 296-16681-2-ND ADS7890IPFBT ADS7890IPFBT ADS7890IPFBT
Product Name ADS7890 2.7V-5.25V Digital, 5V Analog, 14 Bit, 1.25 MSPS, Serial ADC w/Ref Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7890IPFBT 5V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
 - ADC0834CIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
Packing Method Tube; Tube
View Details
4 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers