Texas Instruments ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC ADS7888SDCKT

Description
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Description
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7888SDCKT is an 8-bit, 1.25-MSPS serial analog-to-digital converter with a 6-pin SC70 package measuring 2.00 mm × 1.25 mm, operating from a supply range of 2.35 V to 5.25 V and specified for temperatures from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The ADS7888SDCKT is an 8-bit, 1.25-MSPS serial analog-to-digital converter with a 6-pin SC70 package measuring 2.00 mm × 1.25 mm, operating from a supply range of 2.35 V to 5.25 V and specified for temperatures from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC - ADS7888SDCKT - Texas Instruments
Dallas, TX, United States
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC
ADS7888SDCKT
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC ADS7888SDCKT
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125

2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18269-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18269-2-ND
Analog to Digital Converters (ADC) 296-18269-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18269-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18269-1-ND
Analog to Digital Converters (ADC) 296-18269-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Singapore, Singapore
8-bit 5.25V Analog-to-Digital Converter IC
700-ADS7888SDCKT
8-bit 5.25V Analog-to-Digital Converter IC 700-ADS7888SDCKT
8-Bit 1.25MSPS SPI ADC, Single-Ended, 2.35-5.25V, SC Package Product overview: ADS7888SDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7888SDCKT can be used for catalog matching and distributor lookup.

8-Bit 1.25MSPS SPI ADC, Single-Ended, 2.35-5.25V, SC Package Product overview: ADS7888SDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7888SDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7888SDCKT
Data Acquisition - Analog to Digital Converters (ADC) ADS7888SDCKT
IC ADC 8BIT SAR SC70-6

IC ADC 8BIT SAR SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7888SDCKT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7888SDCKT
IC ADC 8BIT SAR SC70-6

IC ADC 8BIT SAR SC70-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7888SDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7888SDCKT
Analog to Digital Converters (ADC) ADS7888SDCKT
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7888SDCKT 296-18269-2-ND 296-18269-1-ND 700-ADS7888SDCKT ADS7888SDCKT ADS7888SDCKT ADS7888SDCKT
Product Name ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 8-bit 5.25V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SC70,SOT-23 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SC 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC081C021CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCVX - Lingto Electronic Limited
Specs
Interface Type SPI; SPI
View Details
2 suppliers