The ADS7887 is a 10-bit, 1.25-MSPS, serial analog-to-digital converter with a unipolar input range of 0 V to VDD, operating from 2.35 V to 5.25 V. It features zero latency, a 25-MHz serial interface, and typical power dissipation of 3.8 mW at 3 V and 8 mW at 5 V. The device includes a power-down mode with 1 µA current consumption and a 15 MHz input bandwidth. It is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and is specified for operation from -40°C to 125°C.
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7887SDCKTG4 |
| Product Name | ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC |
| Interface Type | Serial; SPI |
| Package Type | SC70,SOT-23 |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 0.7500 LSB |