Texas Instruments Standard Linear and Logic Ic, Adc 10Bit 1.25Msps Sot23-6; Resolution (Bits) Texas Instruments ADS7887SDBVT

Description
IC, ADC 10BIT 1.25MSPS SOT23-6; Resolution (Bits):10bit; Sampling Rate:1.25MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Description
IC, ADC 10BIT 1.25MSPS SOT23-6; Resolution (Bits):10bit; Sampling Rate:1.25MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 10Bit 1.25Msps Sot23-6; Resolution (Bits) Texas Instruments - 29AH3330 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 10Bit 1.25Msps Sot23-6; Resolution (Bits) Texas Instruments
29AH3330
Ic, Adc 10Bit 1.25Msps Sot23-6; Resolution (Bits) Texas Instruments 29AH3330
IC, ADC 10BIT 1.25MSPS SOT23-6; Resolution (Bits):10bit; Sampling Rate:1.25MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

IC, ADC 10BIT 1.25MSPS SOT23-6; Resolution (Bits):10bit; Sampling Rate:1.25MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3330
Product Name Ic, Adc 10Bit 1.25Msps Sot23-6; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details