Texas Instruments ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SDCKT

Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote Datasheet
Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC - ADS7886SDCKT - Texas Instruments
Dallas, TX, United States
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC
ADS7886SDCKT
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SDCKT
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7886SDCKT
Analog-to-Digital Converter IC 700-ADS7886SDCKT
12-Bit 1MSPS Serial ADC, Single-Ended, SPI, SC-70 Product overview: ADS7886SDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SDCKT can be used for catalog matching and distributor lookup.

12-Bit 1MSPS Serial ADC, Single-Ended, SPI, SC-70 Product overview: ADS7886SDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-19308-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19308-2-ND
Analog to Digital Converters (ADC) 296-19308-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-19308-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19308-1-ND
Analog to Digital Converters (ADC) 296-19308-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-19308-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19308-6-ND
Analog to Digital Converters (ADC) 296-19308-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKT
1141937-ADS7886SDCKT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKT 1141937-ADS7886SDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1141937-ADS7886SDCKT Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.35 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: Supply Voltage - Supply, Digital: 2.35 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7886 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): AD7476AAKS-REEL; AD7476AYKSZ; AD7476ABKS-REEL7; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141937-ADS7886SDCKT
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.35 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: Supply
Voltage - Supply, Digital: 2.35 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7886
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): AD7476AAKS-REEL; AD7476AYKSZ; AD7476ABKS-REEL7;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SDCKT
Data Acquisition - Analog to Digital Converters (ADC) ADS7886SDCKT
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SDCKT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7886SDCKT
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7886SDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7886SDCKT
Analog to Digital Converters (ADC) ADS7886SDCKT
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7886SDCKT 700-ADS7886SDCKT 296-19308-2-ND 296-19308-1-ND 296-19308-6-ND 1141937-ADS7886SDCKT ADS7886SDCKT ADS7886SDCKT ADS7886SDCKT
Product Name ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKT Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SC70,SOT-23 SC TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers